Bourns, Inc. Resistor Networks, Arrays - CAT25-102JA CAT25-102JA

Description
Manufacturer: Bourns Inc. Win Source Part Number: 737609-CAT25-102JA Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Reference case: 0603X5 Reference Date Code: 01+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 737609-CAT25-102JA Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Reference case: 0603X5 Reference Date Code: 01+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAT25-102JA
737609-CAT25-102JA
Resistor Networks, Arrays - CAT25-102JA 737609-CAT25-102JA
Manufacturer: Bourns Inc. Win Source Part Number: 737609-CAT25-102JA Manufacturer Homepage: www.bourns.com RoHS State: Request Verification Reference case: 0603X5 Reference Date Code: 01+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 737609-CAT25-102JA
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Reference case: 0603X5
Reference Date Code: 01+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Resistor - 50-CAT25-102JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: CAT25-102JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT25-102JA can be used for catalog matching and distributor lookup.

Product overview: CAT25-102JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT25-102JA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 737609-CAT25-102JA 50-CAT25-102JA
Product Name Resistor Networks, Arrays - CAT25-102JA Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details