Bourns, Inc. Resistor Networks, Arrays CAT16A-751J4LF

Description
750 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
750 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16A-751J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-751J4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-751J4LFTR-ND
750 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

750 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-751J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-751J4LFCT-ND
Resistor Networks, Arrays 118-CAT16A-751J4LFCT-ND
RES ARR 4 RES 750 OHM 1206

RES ARR 4 RES 750 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-751J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-751J4LFDKR-ND
Resistor Networks, Arrays 118-CAT16A-751J4LFDKR-ND
RES ARR 4 RES 750 OHM 1206

RES ARR 4 RES 750 OHM 1206

Buy Now Datasheet
Res N/w, Isolated, 750R, 0.063W, 3216; Resistance Bourns - 36AJ6828 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 750R, 0.063W, 3216; Resistance Bourns
36AJ6828
Res N/w, Isolated, 750R, 0.063W, 3216; Resistance Bourns 36AJ6828
RES N/W, ISOLATED, 750R, 0.063W, 3216; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 750R, 0.063W, 3216; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 750R, 0.063W, 3216; Resistance Bourns - 36AJ6827 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 750R, 0.063W, 3216; Resistance Bourns
36AJ6827
Res N/w, Isolated, 750R, 0.063W, 3216; Resistance Bourns 36AJ6827
RES N/W, ISOLATED, 750R, 0.063W, 3216; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 750R, 0.063W, 3216; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT16A-751J4LFTR-ND 36AJ6828
Product Name Resistor Networks, Arrays Res N/w, Isolated, 750R, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details