Bourns, Inc. Resistor Networks, Arrays CAT16A-271J4LF

Description
270 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
270 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16A-271J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-271J4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-271J4LFTR-ND
270 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

270 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-271J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-271J4LFCT-ND
Resistor Networks, Arrays 118-CAT16A-271J4LFCT-ND
RES ARR 4 RES 270 OHM 1206

RES ARR 4 RES 270 OHM 1206

Buy Now Datasheet
Res N/w, Isolated, 270R, 0.063W, 3216; Resistance Bourns - 36AJ6808 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 270R, 0.063W, 3216; Resistance Bourns
36AJ6808
Res N/w, Isolated, 270R, 0.063W, 3216; Resistance Bourns 36AJ6808
RES N/W, ISOLATED, 270R, 0.063W, 3216; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 270R, 0.063W, 3216; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 270R, 0.063W, 3216; Resistance Bourns - 36AJ6809 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 270R, 0.063W, 3216; Resistance Bourns
36AJ6809
Res N/w, Isolated, 270R, 0.063W, 3216; Resistance Bourns 36AJ6809
RES N/W, ISOLATED, 270R, 0.063W, 3216; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 270R, 0.063W, 3216; Resistance:270ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT16A-271J4LFTR-ND 36AJ6808
Product Name Resistor Networks, Arrays Res N/w, Isolated, 270R, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details