Bourns, Inc. Resistor Networks, Arrays CAT16A-222J4LF

Description
2.2k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote
Description
2.2k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns 36AJ6805 is a thick film chip array resistor with an isolated configuration, featuring a resistance value of 2.2 kΩ and a power rating of 63 mW per resistor at 70 °C. It is compliant with RoHS and AEC-Q200 standards, making it suitable for automotive applications. The resistor has a tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The maximum working voltage is 50 V, and it can handle overload voltages up to 100 V. This component is packaged in a 1206 (3216 metric) case and is available in reels of 5,000 pieces. The design includes four isolated elements, which can be beneficial for applications requiring multiple resistors in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Bourns 36AJ6805 is a thick film chip array resistor with an isolated configuration, featuring a resistance value of 2.2 kΩ and a power rating of 63 mW per resistor at 70 °C. It is compliant with RoHS and AEC-Q200 standards, making it suitable for automotive applications. The resistor has a tolerance of ±5% and operates within a temperature range of -55 °C to +125 °C. The maximum working voltage is 50 V, and it can handle overload voltages up to 100 V. This component is packaged in a 1206 (3216 metric) case and is available in reels of 5,000 pieces. The design includes four isolated elements, which can be beneficial for applications requiring multiple resistors in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16A-222J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-222J4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-222J4LFTR-ND
2.2k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

2.2k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-222J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-222J4LFCT-ND
Resistor Networks, Arrays 118-CAT16A-222J4LFCT-ND
RES ARR 4 RES 2.2K OHM 1206

RES ARR 4 RES 2.2K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-222J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-222J4LFDKR-ND
Resistor Networks, Arrays 118-CAT16A-222J4LFDKR-ND
RES ARR 4 RES 2.2K OHM 1206

RES ARR 4 RES 2.2K OHM 1206

Buy Now Datasheet
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns - 36AJ6804 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns
36AJ6804
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns 36AJ6804
RES N/W, ISOLATED, 2K2, 0.063W, 3216; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K2, 0.063W, 3216; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns - 36AJ6805 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns
36AJ6805
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns 36AJ6805
RES N/W, ISOLATED, 2K2, 0.063W, 3216; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K2, 0.063W, 3216; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT16A-222J4LFTR-ND 36AJ6804
Product Name Resistor Networks, Arrays Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details