Bourns, Inc. Resistor Arrays CAT16A-104J4LF

Description
Resistor Array 4x0603 100K 5% Concave
Request a Quote Datasheet
Description
Resistor Array 4x0603 100K 5% Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437655P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437655P
Resistor Arrays 2437655P
Resistor Array 4x0603 100K 5% Concave

Resistor Array 4x0603 100K 5% Concave

Supplier's Site
Resistor Arrays - 2437654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437654
Resistor Arrays 2437654
Resistor Array 4x0603 100K 5% Concave

Resistor Array 4x0603 100K 5% Concave

Supplier's Site
Resistor Arrays - 2437655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437655
Resistor Arrays 2437655
Resistor Array 4x0603 100K 5% Concave

Resistor Array 4x0603 100K 5% Concave

Supplier's Site
Resistor Networks, Arrays - 118-CAT16A-104J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-104J4LFCT-ND
Resistor Networks, Arrays 118-CAT16A-104J4LFCT-ND
100k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-104J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-104J4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-104J4LFTR-ND
100k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-104J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-104J4LFDKR-ND
Resistor Networks, Arrays 118-CAT16A-104J4LFDKR-ND
100k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns - 14AJ3625 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns
14AJ3625
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns 14AJ3625
RES N/W, ISOLATED, 100K, 0.063W, 3216; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.063W, 3216; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns - 36AJ6791 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns
36AJ6791
Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns 36AJ6791
RES N/W, ISOLATED, 100K, 0.063W, 3216; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100K, 0.063W, 3216; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437655P 118-CAT16A-104J4LFCT-ND 14AJ3625
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details