Bourns, Inc. Resistor Networks, Arrays CAT16A-103J4LF

Description
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16A-103J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-103J4LFCT-ND
Resistor Networks, Arrays 118-CAT16A-103J4LFCT-ND
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-103J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-103J4LFDKR-ND
Resistor Networks, Arrays 118-CAT16A-103J4LFDKR-ND
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-103J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-103J4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-103J4LFTR-ND
10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

10k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 2437653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437653P
Resistor Arrays 2437653P
Resistor Array 4x0603 10K 5% Concave

Resistor Array 4x0603 10K 5% Concave

Supplier's Site
Resistor Arrays - 2437653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437653
Resistor Arrays 2437653
Resistor Array 4x0603 10K 5% Concave

Resistor Array 4x0603 10K 5% Concave

Supplier's Site
Resistor Arrays - 2437652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437652
Resistor Arrays 2437652
Resistor Array 4x0603 10K 5% Concave

Resistor Array 4x0603 10K 5% Concave

Supplier's Site
Resistor Networks, Arrays - CAT16A-103J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16A-103J4LF
Resistor Networks, Arrays CAT16A-103J4LF
RES ARR 4 RES 10K OHM 1206

RES ARR 4 RES 10K OHM 1206

Supplier's Site Datasheet
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns - 14AJ3624 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns
14AJ3624
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns 14AJ3624
RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns - 36AJ6790 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns
36AJ6790
Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns 36AJ6790
RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10K, 0.063W, 3216; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 118-CAT16A-103J4LFCT-ND 2437653P CAT16A-103J4LF 14AJ3624
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 10K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details