Bourns, Inc. Resistor Arrays CAT16A-101J4LF

Description
Resistor Array 4x0603 100R 5% Concave
Request a Quote Datasheet
Description
Resistor Array 4x0603 100R 5% Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437649P
Resistor Arrays 2437649P
Resistor Array 4x0603 100R 5% Concave

Resistor Array 4x0603 100R 5% Concave

Supplier's Site
Resistor Arrays - 2437648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437648
Resistor Arrays 2437648
Resistor Array 4x0603 100R 5% Concave

Resistor Array 4x0603 100R 5% Concave

Supplier's Site
Resistor Arrays - 2437649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437649
Resistor Arrays 2437649
Resistor Array 4x0603 100R 5% Concave

Resistor Array 4x0603 100R 5% Concave

Supplier's Site
Resistor Networks, Arrays - 118-CAT16A-101J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-101J4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-101J4LFTR-ND
100 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-101J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-101J4LFCT-ND
Resistor Networks, Arrays 118-CAT16A-101J4LFCT-ND
100 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-101J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-101J4LFDKR-ND
Resistor Networks, Arrays 118-CAT16A-101J4LFDKR-ND
100 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns - 36AJ6788 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns
36AJ6788
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns 36AJ6788
RES N/W, ISOLATED, 100R, 0.063W, 3216; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 3216; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns - 14AJ3622 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns
14AJ3622
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns 14AJ3622
RES N/W, ISOLATED, 100R, 0.063W, 3216; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 3216; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437649P 118-CAT16A-101J4LFTR-ND 36AJ6788
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details