Bourns, Inc. Resistor Arrays CAT16A-1001F4LF

Description
Resistor Array 4x0603 1K 1% Concave
Request a Quote Datasheet
Description
Resistor Array 4x0603 1K 1% Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437643
Resistor Arrays 2437643
Resistor Array 4x0603 1K 1% Concave

Resistor Array 4x0603 1K 1% Concave

Supplier's Site
Resistor Arrays - 2437643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437643P
Resistor Arrays 2437643P
Resistor Array 4x0603 1K 1% Concave

Resistor Array 4x0603 1K 1% Concave

Supplier's Site
Resistor Arrays - 2437642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437642
Resistor Arrays 2437642
Resistor Array 4x0603 1K 1% Concave

Resistor Array 4x0603 1K 1% Concave

Supplier's Site
Resistor Networks, Arrays - 118-CAT16A-1001F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-1001F4LFDKR-ND
Resistor Networks, Arrays 118-CAT16A-1001F4LFDKR-ND
1k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

1k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-1001F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-1001F4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-1001F4LFTR-ND
1k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

1k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-1001F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-1001F4LFCT-ND
Resistor Networks, Arrays 118-CAT16A-1001F4LFCT-ND
1k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

1k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 1K, 0.063W, 3216; Resistance Bourns - 36AJ6785 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 0.063W, 3216; Resistance Bourns
36AJ6785
Res N/w, Isolated, 1K, 0.063W, 3216; Resistance Bourns 36AJ6785
RES N/W, ISOLATED, 1K, 0.063W, 3216; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 0.063W, 3216; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1K, 0.063W, 3216; Resistance Bourns - 14AJ3619 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1K, 0.063W, 3216; Resistance Bourns
14AJ3619
Res N/w, Isolated, 1K, 0.063W, 3216; Resistance Bourns 14AJ3619
RES N/W, ISOLATED, 1K, 0.063W, 3216; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1K, 0.063W, 3216; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437643 118-CAT16A-1001F4LFDKR-ND 36AJ6785
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 1K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers