Bourns, Inc. Resistor Arrays CAT16A-1000F4LF

Description
Resistor Array 4x0603 100R 1% Concave
Request a Quote Datasheet
Description
Resistor Array 4x0603 100R 1% Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437641
Resistor Arrays 2437641
Resistor Array 4x0603 100R 1% Concave

Resistor Array 4x0603 100R 1% Concave

Supplier's Site
Resistor Arrays - 2437639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437639
Resistor Arrays 2437639
Resistor Array 4x0603 100R 1% Concave

Resistor Array 4x0603 100R 1% Concave

Supplier's Site
Resistor Arrays - 2437641P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437641P
Resistor Arrays 2437641P
Resistor Array 4x0603 100R 1% Concave

Resistor Array 4x0603 100R 1% Concave

Supplier's Site
Resistor Networks, Arrays - 118-CAT16A-1000F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-1000F4LFCT-ND
Resistor Networks, Arrays 118-CAT16A-1000F4LFCT-ND
100 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-1000F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-1000F4LFDKR-ND
Resistor Networks, Arrays 118-CAT16A-1000F4LFDKR-ND
100 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-1000F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-1000F4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-1000F4LFTR-ND
100 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

100 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns - 36AJ6784 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns
36AJ6784
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns 36AJ6784
RES N/W, ISOLATED, 100R, 0.063W, 3216; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 3216; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns - 14AJ3618 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns
14AJ3618
Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns 14AJ3618
RES N/W, ISOLATED, 100R, 0.063W, 3216; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 3216; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437641 118-CAT16A-1000F4LFCT-ND 36AJ6784
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 100R, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details