Bourns, Inc. Resistor Networks, Arrays CAT16-PT4F4LF

Description
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet
Description
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16-PT4F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-PT4F4LFTR-ND
Resistor Networks, Arrays 118-CAT16-PT4F4LFTR-ND
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-PT4F4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-PT4F4LF
Resistor Networks, Arrays CAT16-PT4F4LF
RES ARRAY 4 RES 100 OHM 2506

RES ARRAY 4 RES 100 OHM 2506

Supplier's Site Datasheet
Resistor High Perf Array 4Resistor, 100 Ohm 1% Smd; Resistance Bourns - 32M8246 - Newark, An Avnet Company
Chicago, IL, United States
Resistor High Perf Array 4Resistor, 100 Ohm 1% Smd; Resistance Bourns
32M8246
Resistor High Perf Array 4Resistor, 100 Ohm 1% Smd; Resistance Bourns 32M8246
RESISTOR HIGH PERF ARRAY 4RESISTOR, 100 OHM 1% SMD; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:5V RoHS Compliant: Yes

RESISTOR HIGH PERF ARRAY 4RESISTOR, 100 OHM 1% SMD; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor High Perf Array 4Resistor, 100 Ohm 1% Smd, Full Reel; Resistance Bourns - 28X2018 - Newark, An Avnet Company
Chicago, IL, United States
Resistor High Perf Array 4Resistor, 100 Ohm 1% Smd, Full Reel; Resistance Bourns
28X2018
Resistor High Perf Array 4Resistor, 100 Ohm 1% Smd, Full Reel; Resistance Bourns 28X2018
RESISTOR HIGH PERF ARRAY 4RESISTOR, 100 OHM 1% SMD, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:5V RoHS Compliant: Yes

RESISTOR HIGH PERF ARRAY 4RESISTOR, 100 OHM 1% SMD, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number 118-CAT16-PT4F4LFTR-ND CAT16-PT4F4LF 32M8246
Product Name Resistor Networks, Arrays Resistor Networks, Arrays Resistor High Perf Array 4Resistor, 100 Ohm 1% Smd; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details