Bourns, Inc. Resistor CAT16-LV2F6LF

Description
RES ARRAY 6 RES MULT OHM 1206 Product overview: CAT16-LV2F6LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-LV2F6LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 6 RES MULT OHM 1206 Product overview: CAT16-LV2F6LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-LV2F6LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 6 RES MULT OHM 1206 Product overview: CAT16-LV2F6LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-LV2F6LF can be used for catalog matching and distributor lookup.

RES ARRAY 6 RES MULT OHM 1206 Product overview: CAT16-LV2F6LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-LV2F6LF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAT16-LV2F6LF
1027630-CAT16-LV2F6LF
Resistor Networks, Arrays - CAT16-LV2F6LF 1027630-CAT16-LV2F6LF
Manufacturer: Bourns Inc. Win Source Part Number: 1027630-CAT16-LV2F6L F Packaging: Reel - TR Height - Seated (Max): 0.028" (0.70mm) Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 140, 165 Circuit Type: Bussed Number of Resistors: 6 Number of Pins: 8 Power Per Element: 62.5mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1027630-CAT16-LV2F6LF
Packaging: Reel - TR
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 140, 165
Circuit Type: Bussed
Number of Resistors: 6
Number of Pins: 8
Power Per Element: 62.5mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-LV2F6LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-LV2F6LFTR-ND
Resistor Networks, Arrays CAT16-LV2F6LFTR-ND
140, 165 Ohm ±1% 62.5mW Power Per Element Bussed 6 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

140, 165 Ohm ±1% 62.5mW Power Per Element Bussed 6 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 50-CAT16-LV2F6LF 1027630-CAT16-LV2F6LF CAT16-LV2F6LFTR-ND
Product Name Resistor Resistor Networks, Arrays - CAT16-LV2F6LF Resistor Networks, Arrays
Mounting / Packaging 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Chip Array Chip Array
Resistance Range 140 to 165 ohms 140 to 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details