Bourns, Inc. Resistor Networks, Arrays CAT16-86R6F4LF

Description
86.6 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
86.6 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-86R6F4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-86R6F4LF-ND
Resistor Networks, Arrays CAT16-86R6F4LF-ND
86.6 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

86.6 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,86.6Ohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns - 32K0241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,86.6Ohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns
32K0241
Resistor Network,non-Specified,86.6Ohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns 32K0241
Resistor Network,Non-Specifie d,86.6Ohms,50WV,1+/- % Tol,1206-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,86.6Ohms,50WV,1+/-% Tol,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-86R6F4LF-ND 32K0241
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,86.6Ohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 86.6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details