Bourns, Inc. Resistor Networks, Arrays CAT16-821J4LF

Description
820 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
820 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16-821J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-821J4LFTR-ND
Resistor Networks, Arrays 118-CAT16-821J4LFTR-ND
820 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

820 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-821J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-821J4LFCT-ND
Resistor Networks, Arrays 118-CAT16-821J4LFCT-ND
RES ARRAY 4 RES 820 OHM 1206

RES ARRAY 4 RES 820 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-821J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-821J4LFDKR-ND
Resistor Networks, Arrays 118-CAT16-821J4LFDKR-ND
RES ARRAY 4 RES 820 OHM 1206

RES ARRAY 4 RES 820 OHM 1206

Buy Now Datasheet
820 OHM Resistor - 50-CAT16-821J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
820 OHM Resistor
50-CAT16-821J4LF
820 OHM Resistor 50-CAT16-821J4LF
RES ARRAY 4 RES 820 OHM 1206 Product overview: CAT16-821J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-821J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 820 OHM 1206 Product overview: CAT16-821J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-821J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CAT16-821J4LFTR-ND 50-CAT16-821J4LF
Product Name Resistor Networks, Arrays 820 OHM Resistor
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers