Bourns, Inc. Resistor Networks, Arrays CAT16-682J8LF

Description
6.8k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet
Description
6.8k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-682J8LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-682J8LF-ND
Resistor Networks, Arrays CAT16-682J8LF-ND
6.8k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

6.8k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,6.8Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns - 32M8259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,6.8Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
32M8259
Resistor Network,non-Specified,6.8Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns 32M8259
Resistor Network,Non-Specifie d,6.8KOhms,50WV,5+/- % Tol,2506-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,6.8KOhms,50WV,5+/-% Tol,2506-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-682J8LF-ND 32M8259
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,6.8Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals
Resistance Range 6800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details