Bourns, Inc. Resistor Networks, Arrays CAT16-680J4LF

Description
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-680J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-680J4LFDKR-ND
Resistor Networks, Arrays CAT16-680J4LFDKR-ND
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-680J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-680J4LFTR-ND
Resistor Networks, Arrays CAT16-680J4LFTR-ND
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-680J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-680J4LFCT-ND
Resistor Networks, Arrays CAT16-680J4LFCT-ND
68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

68 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res, Array, Iso, 68R, 0.25W, 5%, 1206; Resistance Bourns - 34AK1159 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 68R, 0.25W, 5%, 1206; Resistance Bourns
34AK1159
Res, Array, Iso, 68R, 0.25W, 5%, 1206; Resistance Bourns 34AK1159
RES, ARRAY, ISO, 68R, 0.25W, 5%, 1206; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 68R, 0.25W, 5%, 1206; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Iso, 68R, 0.25W, 5%, 1206; Resistance Bourns - 32K0228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 68R, 0.25W, 5%, 1206; Resistance Bourns
32K0228
Res, Array, Iso, 68R, 0.25W, 5%, 1206; Resistance Bourns 32K0228
RES, ARRAY, ISO, 68R, 0.25W, 5%, 1206; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 68R, 0.25W, 5%, 1206; Resistance:68ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-680J4LFDKR-ND 34AK1159
Product Name Resistor Networks, Arrays Res, Array, Iso, 68R, 0.25W, 5%, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details