RES ARRAY 4 RES 56.2 OHM 1206 Product overview: CAT16-56R2F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56.2 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-56R2F4LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 914693-CAT16-56R2F4L
Series: CAT16
Operating Temperature Range: -55°C ~ 125°C
Features: 56.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAT16
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
56.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-CAT16-56R2F4LF | 914693-CAT16-56R2F4LF | CAT16-56R2F4LF-ND |
| Product Name | 56.2 OHM Resistor | Resistor Networks, Arrays - CAT16-56R2F4LF | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 1206 (3216 Metric), Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 |
| Resistance Range | 56.2 ohms | 56.2 ohms | |
| Power Rating | 0.2500 watts | ||
| Operating DC Voltage | 50 volts |