Bourns, Inc. Resistor Networks, Arrays CAT16-560J4LF

Description
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-560J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-560J4LFCT-ND
Resistor Networks, Arrays CAT16-560J4LFCT-ND
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-560J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-560J4LFDKR-ND
Resistor Networks, Arrays CAT16-560J4LFDKR-ND
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-560J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-560J4LFTR-ND
Resistor Networks, Arrays CAT16-560J4LFTR-ND
56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 56R, 0.063W, 1206; Resistance Bourns - 67AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 56R, 0.063W, 1206; Resistance Bourns
67AC7479
Res N/w, Isolated, 56R, 0.063W, 1206; Resistance Bourns 67AC7479
RES N/W, ISOLATED, 56R, 0.063W, 1206; Resistance:56ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

RES N/W, ISOLATED, 56R, 0.063W, 1206; Resistance:56ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 56R, 0.25W, 5%, 1206; Resistance Bourns - 02J1049 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 56R, 0.25W, 5%, 1206; Resistance Bourns
02J1049
Res, Array, Iso, 56R, 0.25W, 5%, 1206; Resistance Bourns 02J1049
RES, ARRAY, ISO, 56R, 0.25W, 5%, 1206; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 56R, 0.25W, 5%, 1206; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Iso, 56R, 0.25W, 5%, 1206; Resistance Bourns - 34AK1157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 56R, 0.25W, 5%, 1206; Resistance Bourns
34AK1157
Res, Array, Iso, 56R, 0.25W, 5%, 1206; Resistance Bourns 34AK1157
RES, ARRAY, ISO, 56R, 0.25W, 5%, 1206; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 56R, 0.25W, 5%, 1206; Resistance:56ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CAT16-560J4LFCT-ND 67AC7479 02J1049
Product Name Resistor Networks, Arrays Res N/w, Isolated, 56R, 0.063W, 1206; Resistance Bourns Res, Array, Iso, 56R, 0.25W, 5%, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details