Bourns, Inc. Resistor Networks, Arrays - CAT16-510J4LF CAT16-510J4LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 914692-CAT16-510J4LF Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT16-510J4LFTR, CAT16510J4LF, CAT16-510J4LFDKR, CAT16-510J4LFCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 914692-CAT16-510J4LF Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT16-510J4LFTR, CAT16510J4LF, CAT16-510J4LFDKR, CAT16-510J4LFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAT16-510J4LF
914692-CAT16-510J4LF
Resistor Networks, Arrays - CAT16-510J4LF 914692-CAT16-510J4LF
Manufacturer: Bourns Inc. Win Source Part Number: 914692-CAT16-510J4LF Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT16-510J4LFTR, CAT16510J4LF, CAT16-510J4LFDKR, CAT16-510J4LFCT

Manufacturer: Bourns Inc.
Win Source Part Number: 914692-CAT16-510J4LF
Series: CAT16
Operating Temperature Range: -55°C ~ 125°C
Features: 51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAT16
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: CAT16-510J4LFTR, CAT16510J4LF, CAT16-510J4LFDKR, CAT16-510J4LFCT

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-510J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-510J4LFDKR-ND
Resistor Networks, Arrays CAT16-510J4LFDKR-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-510J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-510J4LFCT-ND
Resistor Networks, Arrays CAT16-510J4LFCT-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-510J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-510J4LFTR-ND
Resistor Networks, Arrays CAT16-510J4LFTR-ND
51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
51 OHM Resistor - 50-CAT16-510J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51 OHM Resistor
50-CAT16-510J4LF
51 OHM Resistor 50-CAT16-510J4LF
RES ARRAY 4 RES 51 OHM 1206 Product overview: CAT16-510J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-510J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 51 OHM 1206 Product overview: CAT16-510J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-510J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Array 4x0603 51R 5% 63mW Concave T&R - 103-CAT16-510J4LF - Utmel Electronic Limited
Hong Kong, China
Res Array 4x0603 51R 5% 63mW Concave T&R
103-CAT16-510J4LF
Res Array 4x0603 51R 5% 63mW Concave T&R 103-CAT16-510J4LF
Res Array 4x0603 51R 5% 63mW Concave T&R

Res Array 4x0603 51R 5% 63mW Concave T&R

Supplier's Site
Resistor Networks, Arrays - CAT16-510J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-510J4LF
Resistor Networks, Arrays CAT16-510J4LF
RES ARRAY 4 RES 51 OHM 1206

RES ARRAY 4 RES 51 OHM 1206

Supplier's Site Datasheet
Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206, Full Reel; Resistance Bourns - 02J1046 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206, Full Reel; Resistance Bourns
02J1046
Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206, Full Reel; Resistance Bourns 02J1046
RESISTOR, ISOLATED RESISTOR ARRAY 4, 51 OHM 5%, 1206, FULL REEL; Resistance:51ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 51 OHM 5%, 1206, FULL REEL; Resistance:51ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor N/w, 4Res, 51Ohm, 5%, Smd; Resistance Bourns - 06X4905 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 51Ohm, 5%, Smd; Resistance Bourns
06X4905
Resistor N/w, 4Res, 51Ohm, 5%, Smd; Resistance Bourns 06X4905
RESISTOR N/W, 4RES, 51OHM, 5%, SMD; Resistance:51ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 4RES, 51OHM, 5%, SMD; Resistance:51ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206; Resistance Bourns - 97M3810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206; Resistance Bourns
97M3810
Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206; Resistance Bourns 97M3810
RESISTOR, ISOLATED RESISTOR ARRAY 4, 51 OHM 5%, 1206; Resistance:51ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 51 OHM 5%, 1206; Resistance:51ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 914692-CAT16-510J4LF CAT16-510J4LFDKR-ND 50-CAT16-510J4LF 103-CAT16-510J4LF CAT16-510J4LF 02J1046 06X4905 97M3810
Product Name Resistor Networks, Arrays - CAT16-510J4LF Resistor Networks, Arrays 51 OHM Resistor Res Array 4x0603 51R 5% 63mW Concave T&R Resistor Networks, Arrays Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206, Full Reel; Resistance Bourns Resistor N/w, 4Res, 51Ohm, 5%, Smd; Resistance Bourns Resistor, Isolated Resistor Array 4, 51 Ohm 5%, 1206; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206 1206; 1206 [3216 Metric]
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated. Electrically isolated. Electrically isolated.
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details