Bourns, Inc. Connectors,Interconnects CAT16-49R9F4LF

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance: ±20%
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
49.9 OHM Resistor - 50-CAT16-49R9F4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
49.9 OHM Resistor
50-CAT16-49R9F4LF
49.9 OHM Resistor 50-CAT16-49R9F4LF
RES ARRAY 4 RES 49.9 OHM 1206 Product overview: CAT16-49R9F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49.9 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-49R9F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 49.9 OHM 1206 Product overview: CAT16-49R9F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49.9 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-49R9F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT16-49R9F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-49R9F4LFTR-ND
Resistor Networks, Arrays CAT16-49R9F4LFTR-ND
49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-49R9F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-49R9F4LFCT-ND
Resistor Networks, Arrays CAT16-49R9F4LFCT-ND
49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-49R9F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-49R9F4LFDKR-ND
Resistor Networks, Arrays CAT16-49R9F4LFDKR-ND
49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

49.9 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-49R9F4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-49R9F4LF
Resistor Networks, Arrays CAT16-49R9F4LF
RES ARRAY 4 RES 49.9 OHM 1206

RES ARRAY 4 RES 49.9 OHM 1206

Supplier's Site Datasheet
Resistor, Isolated Array 4Resistor 49.9 Ohm 5% 1206; Resistance Bourns - 61J4708 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 49.9 Ohm 5% 1206; Resistance Bourns
61J4708
Resistor, Isolated Array 4Resistor 49.9 Ohm 5% 1206; Resistance Bourns 61J4708
RESISTOR, ISOLATED ARRAY 4RESISTOR 49.9 OHM 5% 1206; Resistance:49.9ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 1% RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 49.9 OHM 5% 1206; Resistance:49.9ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 1% RoHS Compliant: Yes

Supplier's Site
Resistor, Array, 4Res, 49.9Ohm, 1%, 1206; Resistance Bourns - 47Y7144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array, 4Res, 49.9Ohm, 1%, 1206; Resistance Bourns
47Y7144
Resistor, Array, 4Res, 49.9Ohm, 1%, 1206; Resistance Bourns 47Y7144
RESISTOR, ARRAY, 4RES, 49.9OHM, 1%, 1206; Resistance:49.9ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RESISTOR, ARRAY, 4RES, 49.9OHM, 1%, 1206; Resistance:49.9ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Isolated Array 4Resistor 49.9 Ohm 5% 1206, Full Reel; Resistance Bourns - 28X2020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 49.9 Ohm 5% 1206, Full Reel; Resistance Bourns
28X2020
Resistor, Isolated Array 4Resistor 49.9 Ohm 5% 1206, Full Reel; Resistance Bourns 28X2020
RESISTOR, ISOLATED ARRAY 4RESISTOR 49.9 OHM 5% 1206, FULL REEL; Resistance:49.9ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 49.9 OHM 5% 1206, FULL REEL; Resistance:49.9ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Resistors >> Resistor Networks & Arrays - CAT16-49R9F4LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
CAT16-49R9F4LF
Resistors >> Resistor Networks & Arrays CAT16-49R9F4LF
4 ±1% 49.9Ω 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±1% 49.9Ω 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-CAT16-49R9F4LF CAT16-49R9F4LFTR-ND CAT16-49R9F4LF 61J4708 47Y7144 28X2020 CAT16-49R9F4LF
Product Name Connectors,Interconnects 49.9 OHM Resistor Resistor Networks, Arrays Resistor Networks, Arrays Resistor, Isolated Array 4Resistor 49.9 Ohm 5% 1206; Resistance Bourns Resistor, Array, 4Res, 49.9Ohm, 1%, 1206; Resistance Bourns Resistor, Isolated Array 4Resistor 49.9 Ohm 5% 1206, Full Reel; Resistance Bourns Resistors >> Resistor Networks & Arrays
Resistance Range 1.00E6 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 20 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 1200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Technology / Construction Thick Film
Mounting / Packaging 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details