Bourns, Inc. 499 OHM Resistor CAT16-4990F4LF

Description
RES ARRAY 4 RES 499 OHM 1206 Product overview: CAT16-4990F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 499 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-4990F4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 499 OHM 1206 Product overview: CAT16-4990F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 499 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-4990F4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
499 OHM Resistor - 50-CAT16-4990F4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
499 OHM Resistor
50-CAT16-4990F4LF
499 OHM Resistor 50-CAT16-4990F4LF
RES ARRAY 4 RES 499 OHM 1206 Product overview: CAT16-4990F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 499 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-4990F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 499 OHM 1206 Product overview: CAT16-4990F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 499 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-4990F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-CAT16-4990F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-4990F4LFTR-ND
Resistor Networks, Arrays 118-CAT16-4990F4LFTR-ND
499 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

499 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-4990F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-4990F4LFCT-ND
Resistor Networks, Arrays 118-CAT16-4990F4LFCT-ND
499 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

499 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-4990F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-4990F4LFDKR-ND
Resistor Networks, Arrays 118-CAT16-4990F4LFDKR-ND
RES ARRAY 4 RES 499 OHM 1206

RES ARRAY 4 RES 499 OHM 1206

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 50-CAT16-4990F4LF 118-CAT16-4990F4LFTR-ND
Product Name 499 OHM Resistor Resistor Networks, Arrays
Technology / Construction Thick Film
Mounting / Packaging 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 499 ohms 499 ohms
Power Rating 0.2500 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details