470k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
470k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
470k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
RES N/W, ISOLATED, 470K, 5%, 50V, 1206; Resistance:470kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes
RES ARRAY 4 RES 470K OHM 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | CAT16-474J4LFCT-ND | 38AC0740 | CAT16-474J4LF |
| Product Name | Resistor Networks, Arrays | Res N/w, Isolated, 470K, 5%, 50V, 1206; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | |
| Resistance Range | 470000 ohms | 470000 ohms | 470000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |