Bourns, Inc. Resistor Networks, Arrays CAT16-473J4LF

Description
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-473J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-473J4LFTR-ND
Resistor Networks, Arrays CAT16-473J4LFTR-ND
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-473J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-473J4LFDKR-ND
Resistor Networks, Arrays CAT16-473J4LFDKR-ND
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-473J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-473J4LFCT-ND
Resistor Networks, Arrays CAT16-473J4LFCT-ND
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 5225535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225535
Resistor Arrays 5225535
4-array concave 1206 LF resistor,47K

4-array concave 1206 LF resistor,47K

Supplier's Site
Resistor Arrays - 5225535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225535P
Resistor Arrays 5225535P
4-array concave 0603 LF resistor,47K

4-array concave 0603 LF resistor,47K

Supplier's Site
Resistor Arrays - 1674620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674620
Resistor Arrays 1674620
4-array concave 1206 LF resistor,47K

4-array concave 1206 LF resistor,47K

Supplier's Site
RES ARRAY 4 RES 47K OHM 1206 Product overview: CAT16-473J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-473J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 47K OHM 1206 Product overview: CAT16-473J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-473J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1328308-CAT16-473J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328308-CAT16-473J4LF
Resistors - Resistor Networks, Arrays 1328308-CAT16-473J4LF
Manufacturer: Bourns Inc. Win Source Part Number: 1328308-CAT16-473J4L F Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 47k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric), Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT16-473J4LFDKR,CAT 16473J4LF,CAT16-473J 4LFCT,CAT16-473J4LFT R Base Product Number: CAT16 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328308-CAT16-473J4LF
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 47k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric), Concave, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: CAT16-473J4LFDKR,CAT16473J4LF,CAT16-473J4LFCT,CAT16-473J4LFTR
Base Product Number: CAT16
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-473J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-473J4LF
Resistor Networks, Arrays CAT16-473J4LF
RES ARRAY 4 RES 47K OHM 1206

RES ARRAY 4 RES 47K OHM 1206

Supplier's Site Datasheet
Resistor N/w, 4Res, 47Kohm, 5%, Smd; Resistance Bourns - 06X4904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 47Kohm, 5%, Smd; Resistance Bourns
06X4904
Resistor N/w, 4Res, 47Kohm, 5%, Smd; Resistance Bourns 06X4904
RESISTOR N/W, 4RES, 47KOHM, 5%, SMD; Resistance:47kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

RESISTOR N/W, 4RES, 47KOHM, 5%, SMD; Resistance:47kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Array 4Resistor 47Kohm 5%, 1206; Resistance Bourns - 61J4705 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 47Kohm 5%, 1206; Resistance Bourns
61J4705
Resistor, Isolated Array 4Resistor 47Kohm 5%, 1206; Resistance Bourns 61J4705
RESISTOR, ISOLATED ARRAY 4RESISTOR 47KOHM 5%, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 47KOHM 5%, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Resistor Type Bourns - 49AK2592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Type Bourns
49AK2592
Resistor Type Bourns 49AK2592
Resistor Type:Array; Resistor Technology:Thick Film; Terminal Pitch:0.8mm; Product Height:0.5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Resistor Type:Array; Resistor Technology:Thick Film; Terminal Pitch:0.8mm; Product Height:0.5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number CAT16-473J4LFTR-ND 5225535 5225535P 50-CAT16-473J4LF 1328308-CAT16-473J4LF CAT16-473J4LF 06X4904 61J4705 49AK2592
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor N/w, 4Res, 47Kohm, 5%, Smd; Resistance Bourns Resistor, Isolated Array 4Resistor 47Kohm 5%, 1206; Resistance Bourns Resistor Type Bourns
Configuration Chip Array Chip Array Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216m) 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) 1206 1206; 1206 [3216 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details