Bourns, Inc. Resistor Networks, Arrays CAT16-472J8LF

Description
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet
Description
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16-472J8LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-472J8LFTR-ND
Resistor Networks, Arrays 118-CAT16-472J8LFTR-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,4.7Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns - 61J4703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,4.7Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
61J4703
Resistor Network,non-Specified,4.7Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns 61J4703
Resistor Network,Non-Specifie d,4.7KOhms,50WV,5+/- % Tol,2506-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,4.7KOhms,50WV,5+/-% Tol,2506-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT16-472J8LFTR-ND 61J4703
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,4.7Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details