Bourns, Inc. Resistors - Resistor Networks, Arrays CAT16-472J4LF

Description
Win Source Part Number: 1374245-CAT16-472J4L F Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CAT16 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Supplier Device Package: 1206 Base Product Number: CAT16 Mounting Type: Surface Mount HTSUS: 8533.21.0010 Tolerance: ±5% Size / Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated
Request a Quote Datasheet
Description
Win Source Part Number: 1374245-CAT16-472J4L F Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CAT16 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Supplier Device Package: 1206 Base Product Number: CAT16 Mounting Type: Surface Mount HTSUS: 8533.21.0010 Tolerance: ±5% Size / Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1374245-CAT16-472J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374245-CAT16-472J4LF
Resistors - Resistor Networks, Arrays 1374245-CAT16-472J4LF
Win Source Part Number: 1374245-CAT16-472J4L F Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: CAT16 Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Supplier Device Package: 1206 Base Product Number: CAT16 Mounting Type: Surface Mount HTSUS: 8533.21.0010 Tolerance: ±5% Size / Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated

Win Source Part Number: 1374245-CAT16-472J4LF
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CAT16
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Supplier Device Package: 1206
Base Product Number: CAT16
Mounting Type: Surface Mount
HTSUS: 8533.21.0010
Tolerance: ±5%
Size / Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 4.7k
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated

Buy Now Datasheet
RES ARRAY 4 RES 4.7K OHM 1206 Product overview: CAT16-472J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-472J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 4.7K OHM 1206 Product overview: CAT16-472J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-472J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT16-472J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-472J4LFTR-ND
Resistor Networks, Arrays CAT16-472J4LFTR-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-472J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-472J4LFDKR-ND
Resistor Networks, Arrays CAT16-472J4LFDKR-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-472J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-472J4LFCT-ND
Resistor Networks, Arrays CAT16-472J4LFCT-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 1814450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1814450
Resistor Arrays 1814450
Resistor concave 4X Array 1206 4K7 5%

Resistor concave 4X Array 1206 4K7 5%

Supplier's Site
Resistor Arrays - 1814411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1814411
Resistor Arrays 1814411
Resistor concave 4X Array 1206 4K7 5%

Resistor concave 4X Array 1206 4K7 5%

Supplier's Site
Resistor Networks, Arrays - CAT16-472J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-472J4LF
Resistor Networks, Arrays CAT16-472J4LF
RES ARRAY 4 RES 4.7K OHM 1206

RES ARRAY 4 RES 4.7K OHM 1206

Supplier's Site Datasheet
Resistor Array, 1206, 4K7; Resistance Bourns - 41R4407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 1206, 4K7; Resistance Bourns
41R4407
Resistor Array, 1206, 4K7; Resistance Bourns 41R4407
RESISTOR ARRAY, 1206, 4K7; Resistance:4.7kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR ARRAY, 1206, 4K7; Resistance:4.7kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Array 4Resistor 4.7Kohm 5% 1206, Full Reel; Resistance Bourns - 61J4702 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 4.7Kohm 5% 1206, Full Reel; Resistance Bourns
61J4702
Resistor, Isolated Array 4Resistor 4.7Kohm 5% 1206, Full Reel; Resistance Bourns 61J4702
RESISTOR, ISOLATED ARRAY 4RESISTOR 4.7KOHM 5% 1206, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 4.7KOHM 5% 1206, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
RESISTOR ARRAY, 1206, 4K7 - 103-CAT16-472J4LF - Utmel Electronic Limited
Hong Kong, China
RESISTOR ARRAY, 1206, 4K7
103-CAT16-472J4LF
RESISTOR ARRAY, 1206, 4K7 103-CAT16-472J4LF
RESISTOR ARRAY, 1206, 4K7

RESISTOR ARRAY, 1206, 4K7

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 1374245-CAT16-472J4LF 50-CAT16-472J4LF CAT16-472J4LFTR-ND 1814450 CAT16-472J4LF 41R4407 61J4702 103-CAT16-472J4LF
Product Name Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistor Arrays Resistor Networks, Arrays Resistor Array, 1206, 4K7; Resistance Bourns Resistor, Isolated Array 4Resistor 4.7Kohm 5% 1206, Full Reel; Resistance Bourns RESISTOR ARRAY, 1206, 4K7
Configuration Chip Array Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Number of Resistors 4 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details