Bourns, Inc. 47 OHM Resistor CAT16-470J4LF

Description
RES ARRAY 4 RES 47 OHM 1206 Product overview: CAT16-470J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-470J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 47 OHM 1206 Product overview: CAT16-470J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-470J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 OHM Resistor - 50-CAT16-470J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM Resistor
50-CAT16-470J4LF
47 OHM Resistor 50-CAT16-470J4LF
RES ARRAY 4 RES 47 OHM 1206 Product overview: CAT16-470J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-470J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 47 OHM 1206 Product overview: CAT16-470J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-470J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT16-470J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-470J4LFDKR-ND
Resistor Networks, Arrays CAT16-470J4LFDKR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-470J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-470J4LFCT-ND
Resistor Networks, Arrays CAT16-470J4LFCT-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-470J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-470J4LFTR-ND
Resistor Networks, Arrays CAT16-470J4LFTR-ND
47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

47 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 5225513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225513
Resistor Arrays 5225513
4-array concave 0603 LF resistor,47R

4-array concave 0603 LF resistor,47R

Supplier's Site
Resistor Arrays - 5225513P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225513P
Resistor Arrays 5225513P
4-array concave 0603 LF resistor,47R

4-array concave 0603 LF resistor,47R

Supplier's Site
Resistor Arrays - 1674619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674619
Resistor Arrays 1674619
4-array concave 0603 LF resistor,47R

4-array concave 0603 LF resistor,47R

Supplier's Site
Resistor Networks, Arrays - CAT16-470J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-470J4LF
Resistor Networks, Arrays CAT16-470J4LF
RES ARRAY 4 RES 47 OHM 1206

RES ARRAY 4 RES 47 OHM 1206

Supplier's Site Datasheet
Resistor, Array, 47R, 5%, 0.125W; Resistance Bourns - 61T4547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array, 47R, 5%, 0.125W; Resistance Bourns
61T4547
Resistor, Array, 47R, 5%, 0.125W; Resistance Bourns 61T4547
RESISTOR, ARRAY, 47R, 5%, 0.125W; Resistance:47ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating perRoHS Compliant: Yes

RESISTOR, ARRAY, 47R, 5%, 0.125W; Resistance:47ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating perRoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Resistor Array 4, 47 Ohm 5%, 1206, Full Reel; Resistance Bourns - 61J4699 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 47 Ohm 5%, 1206, Full Reel; Resistance Bourns
61J4699
Resistor, Isolated Resistor Array 4, 47 Ohm 5%, 1206, Full Reel; Resistance Bourns 61J4699
RESISTOR, ISOLATED RESISTOR ARRAY 4, 47 OHM 5%, 1206, FULL REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 47 OHM 5%, 1206, FULL REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Isolated, 47R, 5%, 50V, 1206, Reel; Resistance Bourns - 12AC0128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 47R, 5%, 50V, 1206, Reel; Resistance Bourns
12AC0128
Res, Isolated, 47R, 5%, 50V, 1206, Reel; Resistance Bourns 12AC0128
RES, ISOLATED, 47R, 5%, 50V, 1206, REEL; Resistance:47ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES, ISOLATED, 47R, 5%, 50V, 1206, REEL; Resistance:47ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 50-CAT16-470J4LF CAT16-470J4LFDKR-ND 5225513 5225513P CAT16-470J4LF 61T4547 61J4699 12AC0128
Product Name 47 OHM Resistor Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor, Array, 47R, 5%, 0.125W; Resistance Bourns Resistor, Isolated Resistor Array 4, 47 Ohm 5%, 1206, Full Reel; Resistance Bourns Res, Isolated, 47R, 5%, 50V, 1206, Reel; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216m) 1206; 1206 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Power Rating 0.2500 watts 0.2500 watts
Operating DC Voltage 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details