Bourns, Inc. Resistor Networks, Arrays CAT16-4702F4LF

Description
47k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
47k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-4702F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-4702F4LFCT-ND
Resistor Networks, Arrays CAT16-4702F4LFCT-ND
47k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

47k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-4702F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-4702F4LFTR-ND
Resistor Networks, Arrays CAT16-4702F4LFTR-ND
47k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

47k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-4702F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-4702F4LFDKR-ND
Resistor Networks, Arrays CAT16-4702F4LFDKR-ND
47k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

47k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
RES ARRAY 4 RES 47K OHM 1206 Product overview: CAT16-4702F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-4702F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 47K OHM 1206 Product overview: CAT16-4702F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-4702F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Iso, 47K, 1%, 50V, 1206; Resistance Bourns - 99Y9263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso, 47K, 1%, 50V, 1206; Resistance Bourns
99Y9263
Resistor, Iso, 47K, 1%, 50V, 1206; Resistance Bourns 99Y9263
RESISTOR, ISO, 47K, 1%, 50V, 1206; Resistance:47kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR, ISO, 47K, 1%, 50V, 1206; Resistance:47kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 47K, 0.25W, 1%, 1206; Resistance Bourns - 32K0204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 47K, 0.25W, 1%, 1206; Resistance Bourns
32K0204
Res, Array, Iso, 47K, 0.25W, 1%, 1206; Resistance Bourns 32K0204
RES, ARRAY, ISO, 47K, 0.25W, 1%, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 47K, 0.25W, 1%, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Iso, 47K, 0.25W, 1%, 1206; Resistance Bourns - 34AK1156 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 47K, 0.25W, 1%, 1206; Resistance Bourns
34AK1156
Res, Array, Iso, 47K, 0.25W, 1%, 1206; Resistance Bourns 34AK1156
RES, ARRAY, ISO, 47K, 0.25W, 1%, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 47K, 0.25W, 1%, 1206; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CAT16-4702F4LFCT-ND 50-CAT16-4702F4LF 99Y9263 32K0204
Product Name Resistor Networks, Arrays Resistor Resistor, Iso, 47K, 1%, 50V, 1206; Resistance Bourns Res, Array, Iso, 47K, 0.25W, 1%, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals 1206 1206; 1206 [3216 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers