Bourns, Inc. Resistor Networks, Arrays CAT16-4701F4LF

Description
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-4701F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-4701F4LFCT-ND
Resistor Networks, Arrays CAT16-4701F4LFCT-ND
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-4701F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-4701F4LFDKR-ND
Resistor Networks, Arrays CAT16-4701F4LFDKR-ND
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-4701F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-4701F4LFTR-ND
Resistor Networks, Arrays CAT16-4701F4LFTR-ND
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Surface Mount Resistors - 2476965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476965P
Surface Mount Resistors 2476965P
Bourns CAT16-4701F4LF Resistor

Bourns CAT16-4701F4LF Resistor

Supplier's Site
Surface Mount Resistors - 2476965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476965
Surface Mount Resistors 2476965
Bourns CAT16-4701F4LF Resistor

Bourns CAT16-4701F4LF Resistor

Supplier's Site
Surface Mount Resistors - 2476964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476964
Surface Mount Resistors 2476964
Bourns CAT16-4701F4LF Resistor

Bourns CAT16-4701F4LF Resistor

Supplier's Site
Res N/w, Isolated, 4K7, 1%, 50V, 1206; Resistance Bourns - 38AC0739 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 4K7, 1%, 50V, 1206; Resistance Bourns
38AC0739
Res N/w, Isolated, 4K7, 1%, 50V, 1206; Resistance Bourns 38AC0739
RES N/W, ISOLATED, 4K7, 1%, 50V, 1206; Resistance:4.7kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 4K7, 1%, 50V, 1206; Resistance:4.7kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 4.7K, 0.25W, 1%, 1206; Resistance Bourns - 32K0203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 4.7K, 0.25W, 1%, 1206; Resistance Bourns
32K0203
Res, Array, Iso, 4.7K, 0.25W, 1%, 1206; Resistance Bourns 32K0203
RES, ARRAY, ISO, 4.7K, 0.25W, 1%, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 4.7K, 0.25W, 1%, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 4.7K, 0.25W, 1%, 1206; Resistance Bourns - 34AK1155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 4.7K, 0.25W, 1%, 1206; Resistance Bourns
34AK1155
Res, Array, Iso, 4.7K, 0.25W, 1%, 1206; Resistance Bourns 34AK1155
RES, ARRAY, ISO, 4.7K, 0.25W, 1%, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 4.7K, 0.25W, 1%, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CAT16-4701F4LFCT-ND 2476965P 38AC0739 32K0203
Product Name Resistor Networks, Arrays Surface Mount Resistors Res N/w, Isolated, 4K7, 1%, 50V, 1206; Resistance Bourns Res, Array, Iso, 4.7K, 0.25W, 1%, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 4700 ohms 47 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details