Bourns, Inc. Resistor Networks, Arrays CAT16-430J4LF

Description
43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-430J4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-430J4LF-ND
Resistor Networks, Arrays CAT16-430J4LF-ND
43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res Ntwk,non-Specified,43Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K0198 - Newark, An Avnet Company
Chicago, IL, United States
Res Ntwk,non-Specified,43Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns
32K0198
Res Ntwk,non-Specified,43Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns 32K0198
RES NTWK,Non-Specified,4 3Ohms,50WV,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

RES NTWK,Non-Specified,43Ohms,50WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-430J4LF-ND 32K0198
Product Name Resistor Networks, Arrays Res Ntwk,non-Specified,43Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 43 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details