Bourns, Inc. Resistor Networks, Arrays - CAT16-40R2F4LF CAT16-40R2F4LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 914690-CAT16-40R2F4L F Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 40.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Other Part Number: CAT16-40R2F4LF-ND, CAT16-40R2F4LFTR, CAT16-40R2F4LFCT, CAT16-40R2F4LFDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 914690-CAT16-40R2F4L F Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 40.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Other Part Number: CAT16-40R2F4LF-ND, CAT16-40R2F4LFTR, CAT16-40R2F4LFCT, CAT16-40R2F4LFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAT16-40R2F4LF
914690-CAT16-40R2F4LF
Resistor Networks, Arrays - CAT16-40R2F4LF 914690-CAT16-40R2F4LF
Manufacturer: Bourns Inc. Win Source Part Number: 914690-CAT16-40R2F4L F Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 40.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Other Part Number: CAT16-40R2F4LF-ND, CAT16-40R2F4LFTR, CAT16-40R2F4LFCT, CAT16-40R2F4LFDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 914690-CAT16-40R2F4LF
Series: CAT16
Operating Temperature Range: -55°C ~ 125°C
Features: 40.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAT16
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057
Other Part Number: CAT16-40R2F4LF-ND, CAT16-40R2F4LFTR, CAT16-40R2F4LFCT, CAT16-40R2F4LFDKR

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-40R2F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-40R2F4LFCT-ND
Resistor Networks, Arrays CAT16-40R2F4LFCT-ND
40.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

40.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-40R2F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-40R2F4LFTR-ND
Resistor Networks, Arrays CAT16-40R2F4LFTR-ND
40.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

40.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-40R2F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-40R2F4LFDKR-ND
Resistor Networks, Arrays CAT16-40R2F4LFDKR-ND
40.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

40.2 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
40.2 OHM Resistor - 50-CAT16-40R2F4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40.2 OHM Resistor
50-CAT16-40R2F4LF
40.2 OHM Resistor 50-CAT16-40R2F4LF
RES ARRAY 4 RES 40.2 OHM 1206 Product overview: CAT16-40R2F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.2 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-40R2F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 40.2 OHM 1206 Product overview: CAT16-40R2F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40.2 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-40R2F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Array, Isol, 40R2, 0.25W, 1%, 1206; Resistance Bourns - 34AK1153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Isol, 40R2, 0.25W, 1%, 1206; Resistance Bourns
34AK1153
Res, Array, Isol, 40R2, 0.25W, 1%, 1206; Resistance Bourns 34AK1153
RES, ARRAY, ISOL, 40R2, 0.25W, 1%, 1206; Resistance:40.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

RES, ARRAY, ISOL, 40R2, 0.25W, 1%, 1206; Resistance:40.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Isol, 40R2, 0.25W, 1%, 1206; Resistance Bourns - 88K3414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Isol, 40R2, 0.25W, 1%, 1206; Resistance Bourns
88K3414
Res, Array, Isol, 40R2, 0.25W, 1%, 1206; Resistance Bourns 88K3414
RES, ARRAY, ISOL, 40R2, 0.25W, 1%, 1206; Resistance:40.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

RES, ARRAY, ISOL, 40R2, 0.25W, 1%, 1206; Resistance:40.2ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 914690-CAT16-40R2F4LF CAT16-40R2F4LFCT-ND 50-CAT16-40R2F4LF 34AK1153
Product Name Resistor Networks, Arrays - CAT16-40R2F4LF Resistor Networks, Arrays 40.2 OHM Resistor Res, Array, Isol, 40R2, 0.25W, 1%, 1206; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals 1206; 1206 [3216 Metric]
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers