Bourns, Inc. Resistor Networks, Arrays CAT16-39R0F4LF

Description
RES ARRAY 4 RES 39 OHM 1206
Request a Quote Datasheet
Description
RES ARRAY 4 RES 39 OHM 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16-39R0F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-39R0F4LFDKR-ND
Resistor Networks, Arrays 118-CAT16-39R0F4LFDKR-ND
RES ARRAY 4 RES 39 OHM 1206

RES ARRAY 4 RES 39 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-39R0F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-39R0F4LFCT-ND
Resistor Networks, Arrays 118-CAT16-39R0F4LFCT-ND
RES ARRAY 4 RES 39 OHM 1206

RES ARRAY 4 RES 39 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-39R0F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-39R0F4LFTR-ND
Resistor Networks, Arrays 118-CAT16-39R0F4LFTR-ND
39 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

39 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CAT16-39R0F4LFDKR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details