Bourns, Inc. Resistor Networks, Arrays CAT16-391J4LF

Description
390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-391J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-391J4LFTR-ND
Resistor Networks, Arrays CAT16-391J4LFTR-ND
390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-391J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-391J4LFCT-ND
Resistor Networks, Arrays CAT16-391J4LFCT-ND
390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-391J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-391J4LFDKR-ND
Resistor Networks, Arrays CAT16-391J4LFDKR-ND
390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

390 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res, Array, Isol, 390R, 0.25W, 5%, 1206; Resistance Bourns - 61J4696 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Isol, 390R, 0.25W, 5%, 1206; Resistance Bourns
61J4696
Res, Array, Isol, 390R, 0.25W, 5%, 1206; Resistance Bourns 61J4696
RES, ARRAY, ISOL, 390R, 0.25W, 5%, 1206; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

RES, ARRAY, ISOL, 390R, 0.25W, 5%, 1206; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Isol, 390R, 0.25W, 5%, 1206; Resistance Bourns - 34AK1152 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Isol, 390R, 0.25W, 5%, 1206; Resistance Bourns
34AK1152
Res, Array, Isol, 390R, 0.25W, 5%, 1206; Resistance Bourns 34AK1152
RES, ARRAY, ISOL, 390R, 0.25W, 5%, 1206; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

RES, ARRAY, ISOL, 390R, 0.25W, 5%, 1206; Resistance:390ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-391J4LFTR-ND 61J4696
Product Name Resistor Networks, Arrays Res, Array, Isol, 390R, 0.25W, 5%, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details