Bourns, Inc. Resistor Networks, Arrays CAT16-3901F4LF

Description
RES ARRAY 4 RES 3.9K OHM 1206
Request a Quote Datasheet
Description
RES ARRAY 4 RES 3.9K OHM 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16-3901F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-3901F4LFDKR-ND
Resistor Networks, Arrays 118-CAT16-3901F4LFDKR-ND
RES ARRAY 4 RES 3.9K OHM 1206

RES ARRAY 4 RES 3.9K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-3901F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-3901F4LFTR-ND
Resistor Networks, Arrays 118-CAT16-3901F4LFTR-ND
3.9k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

3.9k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-3901F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-3901F4LFCT-ND
Resistor Networks, Arrays 118-CAT16-3901F4LFCT-ND
RES ARRAY 4 RES 3.9K OHM 1206

RES ARRAY 4 RES 3.9K OHM 1206

Buy Now Datasheet
Res Array 4x0603 3K90 1% 63mW Concave T&R - 103-CAT16-3901F4LF - Utmel Electronic Limited
Hong Kong, China
Res Array 4x0603 3K90 1% 63mW Concave T&R
103-CAT16-3901F4LF
Res Array 4x0603 3K90 1% 63mW Concave T&R 103-CAT16-3901F4LF
Res Array 4x0603 3K90 1% 63mW Concave T&R

Res Array 4x0603 3K90 1% 63mW Concave T&R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 118-CAT16-3901F4LFDKR-ND 103-CAT16-3901F4LF
Product Name Resistor Networks, Arrays Res Array 4x0603 3K90 1% 63mW Concave T&R
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers