33k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
33k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
33k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
RES N/W, ISOLATED, 33K, 5%, 50V, 1206; Resistance:33kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes
RES, ARRAY, ISO, 33K, 0.25W, 5%, 1206; Resistance:33kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CAT16-333J4LFDKR-ND | 38AC0738 | 61J4692 |
| Product Name | Resistor Networks, Arrays | Res N/w, Isolated, 33K, 5%, 50V, 1206; Resistance Bourns | Res, Array, Iso, 33K, 0.25W, 5%, 1206; Resistance Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | Single Resistor; Chip Array; Resistor, Capacitor Network |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 33000 ohms | 33000 ohms | 33000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |