Bourns, Inc. Resistor Networks, Arrays CAT16-332J8LF

Description
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet
Description
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-332J8LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-332J8LF-ND
Resistor Networks, Arrays CAT16-332J8LF-ND
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

3.3k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-332J8LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-332J8LF
Resistor Networks, Arrays CAT16-332J8LF
RES ARRAY 8 RES 3.3K OHM 2506

RES ARRAY 8 RES 3.3K OHM 2506

Supplier's Site Datasheet
Resistor Network,non-Specified,3.3Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns - 32K0188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,3.3Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
32K0188
Resistor Network,non-Specified,3.3Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns 32K0188
Resistor Network,Non-Specifie d,3.3KOhms,50WV,5+/- % Tol,2506-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,3.3KOhms,50WV,5+/-% Tol,2506-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number CAT16-332J8LF-ND CAT16-332J8LF 32K0188
Product Name Resistor Networks, Arrays Resistor Networks, Arrays Resistor Network,non-Specified,3.3Kohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers