RES ARRAY 4 RES 3.3K OHM 1206 Product overview: CAT16-332J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-332J4LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1328319-CAT16-332J4L
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 3.3k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric), Concave, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: CAT16332J4LF,CAT16-3
Base Product Number: CAT16
RoHS Status: ROHS3 Compliant
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
RESISTOR, ISOLATED ARRAY 4RESISTOR 3.3KOHM 5% 1206, FULL REEL; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RESISTOR, ISOLATED ARRAY 4RESISTOR 3.3KOHM 5% 1206; Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-CAT16-332J4LF | 1328319-CAT16-332J4LF | CAT16-332J4LFCT-ND | 28X2019 |
| Product Name | Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor, Isolated Array 4Resistor 3.3Kohm 5% 1206, Full Reel; Resistance Bourns |
| Technology / Construction | Thick Film | |||
| Mounting / Packaging | 1206 (3216 Metric), Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 3300 ohms | 3300 ohms | 3300 ohms | 3300 ohms |
| Power Rating | 0.2500 watts | |||
| Operating DC Voltage | 50 volts | 50 volts |