Bourns, Inc. Resistor Arrays CAT16-331J4LF

Description
4-array concave 0603 LF resistor,330R
Request a Quote Datasheet
Description
4-array concave 0603 LF resistor,330R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5294581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294581
Resistor Arrays 5294581
4-array concave 0603 LF resistor,330R

4-array concave 0603 LF resistor,330R

Supplier's Site
Resistor Arrays - 5294581P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294581P
Resistor Arrays 5294581P
4-array concave 0603 LF resistor,330R

4-array concave 0603 LF resistor,330R

Supplier's Site
Resistor Arrays - 1674638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674638
Resistor Arrays 1674638
4-array concave 0603 LF resistor,330R

4-array concave 0603 LF resistor,330R

Supplier's Site
Resistor Networks, Arrays - CAT16-331J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-331J4LFTR-ND
Resistor Networks, Arrays CAT16-331J4LFTR-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-331J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-331J4LFDKR-ND
Resistor Networks, Arrays CAT16-331J4LFDKR-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-331J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-331J4LFCT-ND
Resistor Networks, Arrays CAT16-331J4LFCT-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206; Resistance Bourns - 96M0887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206; Resistance Bourns
96M0887
Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206; Resistance Bourns 96M0887
RESISTOR, ISOLATED ARRAY 4RESISTOR 330 OHM 5%, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 330 OHM 5%, 1206; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206, Full Reel; Resistance Bourns - 32K0185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206, Full Reel; Resistance Bourns
32K0185
Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206, Full Reel; Resistance Bourns 32K0185
RESISTOR, ISOLATED ARRAY 4RESISTOR 330 OHM 5%, 1206, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 330 OHM 5%, 1206, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 5294581 5294581P CAT16-331J4LFTR-ND 96M0887
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Number of Resistors 4 4 4
Standards and Certifications RoHS RoHS RoHS
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details