Bourns, Inc. Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206, Full Reel; Resistance Bourns CAT16-331J4LF.

Description
RESISTOR, ISOLATED ARRAY 4RESISTOR 330 OHM 5%, 1206, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes
Description
RESISTOR, ISOLATED ARRAY 4RESISTOR 330 OHM 5%, 1206, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206, Full Reel; Resistance Bourns - 27AC1362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206, Full Reel; Resistance Bourns
27AC1362
Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206, Full Reel; Resistance Bourns 27AC1362
RESISTOR, ISOLATED ARRAY 4RESISTOR 330 OHM 5%, 1206, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED ARRAY 4RESISTOR 330 OHM 5%, 1206, FULL REEL; Resistance:330ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC1362
Product Name Resistor, Isolated Array 4Resistor 330 Ohm 5%, 1206, Full Reel; Resistance Bourns
Configuration Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details