Bourns, Inc. Resistor Networks, Arrays - CAT16-331J4GLF CAT16-331J4GLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 914689-CAT16-331J4GL F Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Concave, Long Side Terminals Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 914689-CAT16-331J4GL F Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Concave, Long Side Terminals Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAT16-331J4GLF
914689-CAT16-331J4GLF
Resistor Networks, Arrays - CAT16-331J4GLF 914689-CAT16-331J4GLF
Manufacturer: Bourns Inc. Win Source Part Number: 914689-CAT16-331J4GL F Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Package: 1206 (3216 Metric), Concave, Long Side Terminals Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057

Manufacturer: Bourns Inc.
Win Source Part Number: 914689-CAT16-331J4GLF
Series: CAT16
Operating Temperature Range: -55°C ~ 125°C
Features: 330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Mounting: Surface Mount
Family Name: CAT16
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057

Buy Now
Resistor Networks, Arrays - CAT16-331J4GLF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-331J4GLF-ND
Resistor Networks, Arrays CAT16-331J4GLF-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

330 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
330 OHM Resistor - 50-CAT16-331J4GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Resistor
50-CAT16-331J4GLF
330 OHM Resistor 50-CAT16-331J4GLF
RES ARRAY 4 RES 330 OHM 1206 Product overview: CAT16-331J4GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-331J4GLF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 330 OHM 1206 Product overview: CAT16-331J4GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-331J4GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 914689-CAT16-331J4GLF CAT16-331J4GLF-ND 50-CAT16-331J4GLF
Product Name Resistor Networks, Arrays - CAT16-331J4GLF Resistor Networks, Arrays 330 OHM Resistor
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers