Bourns, Inc. Resistor Networks, Arrays CAT16-330J4LF

Description
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-330J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-330J4LFCT-ND
Resistor Networks, Arrays CAT16-330J4LFCT-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-330J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-330J4LFDKR-ND
Resistor Networks, Arrays CAT16-330J4LFDKR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-330J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-330J4LFTR-ND
Resistor Networks, Arrays CAT16-330J4LFTR-ND
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
33 OHM Resistor - 50-CAT16-330J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-CAT16-330J4LF
33 OHM Resistor 50-CAT16-330J4LF
RES ARRAY 4 RES 33 OHM 1206 Product overview: CAT16-330J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-330J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 33 OHM 1206 Product overview: CAT16-330J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-330J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1215219-CAT16-330J4LF
Resistors - Resistor Networks, Arrays 1215219-CAT16-330J4LF
Win Source Part Number: 1215219-CAT16-330J4L F Category: Resistors>Resistor Networks, Arrays Series: CAT16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 33 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) Alternative Parts (Cross-Reference): CAT16-330J4-LF; CAT16-330J4LF.; CAT16-330J4LF..; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: CAT16-330J4LFCT,CAT1 6-330J4LFTR,CAT16330 J4LF,CAT16-330J4LFDK R Base Product Number: CAT16

Win Source Part Number: 1215219-CAT16-330J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAT16
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm)
Alternative Parts (Cross-Reference): CAT16-330J4-LF; CAT16-330J4LF.; CAT16-330J4LF..;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Other Names: CAT16-330J4LFCT,CAT16-330J4LFTR,CAT16330J4LF,CAT16-330J4LFDKR
Base Product Number: CAT16

Buy Now Datasheet
Resistor Arrays - 2231651P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231651P
Resistor Arrays 2231651P
Bourns CAT16-330J4LF Array Resistor

Bourns CAT16-330J4LF Array Resistor

Supplier's Site
Resistor Arrays - 2231651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231651
Resistor Arrays 2231651
Bourns CAT16-330J4LF Array Resistor

Bourns CAT16-330J4LF Array Resistor

Supplier's Site
Resistor Arrays - 2231649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231649
Resistor Arrays 2231649
Bourns CAT16-330J4LF Array Resistor

Bourns CAT16-330J4LF Array Resistor

Supplier's Site
Resistor Networks, Arrays - CAT16-330J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-330J4LF
Resistor Networks, Arrays CAT16-330J4LF
RES ARRAY 4 RES 33 OHM 1206

RES ARRAY 4 RES 33 OHM 1206

Supplier's Site Datasheet
Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 1206; Resistance Bourns - 02J1028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 1206; Resistance Bourns
02J1028
Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 1206; Resistance Bourns 02J1028
RESISTOR, ISOLATED RESISTOR ARRAY 4, 33 OHM 5%, 1206; RESISTANCE:33OHM; VOLTAGE RATING:50V; NO. OF ELEMENTS:4ELEMENTS; NETWORK CIRCUIT TYPE:ISOLATED; RESISTOR CASE STYLE:1206 [3216 METRIC]; POWER RATING PER ELEMENT:62MW ROHS COMPLIANT: YES

RESISTOR, ISOLATED RESISTOR ARRAY 4, 33 OHM 5%, 1206; RESISTANCE:33OHM; VOLTAGE RATING:50V; NO. OF ELEMENTS:4ELEMENTS; NETWORK CIRCUIT TYPE:ISOLATED; RESISTOR CASE STYLE:1206 [3216 METRIC]; POWER RATING PER ELEMENT:62MW ROHS COMPLIANT: YES

Supplier's Site
Res, Isolated, 33R, 5%, 50V, 1206, Reel; Resistance Bourns - 12AC0127 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 33R, 5%, 50V, 1206, Reel; Resistance Bourns
12AC0127
Res, Isolated, 33R, 5%, 50V, 1206, Reel; Resistance Bourns 12AC0127
RES, ISOLATED, 33R, 5%, 50V, 1206, REEL; Resistance:33ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES, ISOLATED, 33R, 5%, 50V, 1206, REEL; Resistance:33ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Net, Iso, 33R, 0.25W, 5%, 1206; Resistance Bourns - 49AK2591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Iso, 33R, 0.25W, 5%, 1206; Resistance Bourns
49AK2591
Res, Net, Iso, 33R, 0.25W, 5%, 1206; Resistance Bourns 49AK2591
RES, NET, ISO, 33R, 0.25W, 5%, 1206; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

RES, NET, ISO, 33R, 0.25W, 5%, 1206; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Terminal Pitch:0.8mm RoHS Compliant: Yes

Supplier's Site
Resistor network: Y; 33Ω; SMD; No.of resistors: 4; 62.5mW; ±5%; 50V - 103-CAT16-330J4LF - Utmel Electronic Limited
Hong Kong, China
Resistor network: Y; 33Ω; SMD; No.of resistors: 4; 62.5mW; ±5%; 50V
103-CAT16-330J4LF
Resistor network: Y; 33Ω; SMD; No.of resistors: 4; 62.5mW; ±5%; 50V 103-CAT16-330J4LF
Resistor network: Y; 33Ω; SMD; No.of resistors: 4; 62.5mW; ±5%; 50V

Resistor network: Y; 33Ω; SMD; No.of resistors: 4; 62.5mW; ±5%; 50V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors Resistors
Product Number CAT16-330J4LFCT-ND 50-CAT16-330J4LF 1215219-CAT16-330J4LF 2231651P CAT16-330J4LF 02J1028 12AC0127 49AK2591 103-CAT16-330J4LF
Product Name Resistor Networks, Arrays 33 OHM Resistor Resistors - Resistor Networks, Arrays Resistor Arrays Resistor Networks, Arrays Resistor, Isolated Resistor Array 4, 33 Ohm 5%, 1206; Resistance Bourns Res, Isolated, 33R, 5%, 50V, 1206, Reel; Resistance Bourns Res, Net, Iso, 33R, 0.25W, 5%, 1206; Resistance Bourns Resistor network: Y; 33Ω; SMD; No.of resistors: 4; 62.5mW; ±5%; 50V
Configuration Chip Array Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) 1206; 1206 1206 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details