RES ARRAY 4 RES 33 OHM 1206 Product overview: CAT16-330J4GLF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-330J4GLF can be used for catalog matching and distributor lookup.
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Manufacturer: Bourns Inc.
Win Source Part Number: 914688-CAT16-330J4GL
Series: CAT16
Operating Temperature Range: -55°C ~ 125°C
Features: 33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Mounting: Surface Mount
Family Name: CAT16
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-CAT16-330J4GLF | CAT16-330J4GLF-ND | 914688-CAT16-330J4GLF |
| Product Name | 33 OHM Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays - CAT16-330J4GLF |
| Mounting / Packaging | 1206 (3216 Metric), Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Operating DC Voltage | 50 volts | ||
| Operating AC Voltage | 50 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS |