RES ARRAY 4 RES 300 OHM 1206 Product overview: CAT16-301J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-301J4LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 959830-CAT16-301J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAT16
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 300
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm)
Alternative Parts (Cross-Reference): CAY16-301J4LF; EXB38V301JV; CRA06S083300RJTA; CAY16-331J4LF; CAT16-331J4LF; EXB-38V331JV;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057
Mfr: Bourns Inc.
Other Names: 118-CAT16-301J4LFDKR
Base Product Number: CAT16
RES ARRAY 4 RES 300 OHM 1206
300 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
RES ARRAY 4 RES 300 OHM 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-CAT16-301J4LF | 959830-CAT16-301J4LF | 118-CAT16-301J4LFDKR-ND |
| Product Name | 300 OHM Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 1206 (3216 Metric), Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 |
| Resistance Range | 300 ohms | 300 ohms | 300 ohms |
| Power Rating | 0.2500 watts | ||
| Operating DC Voltage | 50 volts |