Bourns, Inc. Resistor Networks, Arrays CAT16-270J4LF

Description
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-270J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-270J4LFTR-ND
Resistor Networks, Arrays CAT16-270J4LFTR-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-270J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-270J4LFDKR-ND
Resistor Networks, Arrays CAT16-270J4LFDKR-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-270J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-270J4LFCT-ND
Resistor Networks, Arrays CAT16-270J4LFCT-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
27 OHM Resistor - 50-CAT16-270J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM Resistor
50-CAT16-270J4LF
27 OHM Resistor 50-CAT16-270J4LF
RES ARRAY 4 RES 27 OHM 1206 Product overview: CAT16-270J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-270J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 27 OHM 1206 Product overview: CAT16-270J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-270J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Array 4x0603 27R 5% 63mW Concave T&R - 103-CAT16-270J4LF - Utmel Electronic Limited
Hong Kong, China
Res Array 4x0603 27R 5% 63mW Concave T&R
103-CAT16-270J4LF
Res Array 4x0603 27R 5% 63mW Concave T&R 103-CAT16-270J4LF
Res Array 4x0603 27R 5% 63mW Concave T&R

Res Array 4x0603 27R 5% 63mW Concave T&R

Supplier's Site
Res, Isolated, 27R, 5%, 50V, 1206, Reel; Resistance Bourns - 12AC0126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 27R, 5%, 50V, 1206, Reel; Resistance Bourns
12AC0126
Res, Isolated, 27R, 5%, 50V, 1206, Reel; Resistance Bourns 12AC0126
RES, ISOLATED, 27R, 5%, 50V, 1206, REEL; Resistance:27ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES, ISOLATED, 27R, 5%, 50V, 1206, REEL; Resistance:27ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor N/w, 4Res, 27Ohm, 5%, Smd; Resistance Bourns - 06X4900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 27Ohm, 5%, Smd; Resistance Bourns
06X4900
Resistor N/w, 4Res, 27Ohm, 5%, Smd; Resistance Bourns 06X4900
RESISTOR N/W, 4RES, 27OHM, 5%, SMD; Resistance:27ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 4RES, 27OHM, 5%, SMD; Resistance:27ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CAT16-270J4LFTR-ND 50-CAT16-270J4LF 103-CAT16-270J4LF 12AC0126 06X4900
Product Name Resistor Networks, Arrays 27 OHM Resistor Res Array 4x0603 27R 5% 63mW Concave T&R Res, Isolated, 27R, 5%, 50V, 1206, Reel; Resistance Bourns Resistor N/w, 4Res, 27Ohm, 5%, Smd; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206 1206
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details