Bourns, Inc. Resistor Networks, Arrays CAT16-2492F4LF

Description
24.9k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
24.9k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-2492F4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-2492F4LF-ND
Resistor Networks, Arrays CAT16-2492F4LF-ND
24.9k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

24.9k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,24.9Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns - 32K0162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,24.9Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns
32K0162
Resistor Network,non-Specified,24.9Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns 32K0162
Resistor Network,Non-Specifie d,24.9KOhms,50WV,1+/ -% Tol,1206-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,24.9KOhms,50WV,1+/-% Tol,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-2492F4LF-ND 32K0162
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,24.9Kohms,50Wv,1+/-% Tol,1206-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 24900 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details