Bourns, Inc. Resistor Networks, Arrays CAT16-223J4LF

Description
22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-223J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-223J4LFTR-ND
Resistor Networks, Arrays CAT16-223J4LFTR-ND
22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-223J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-223J4LFDKR-ND
Resistor Networks, Arrays CAT16-223J4LFDKR-ND
22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-223J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-223J4LFCT-ND
Resistor Networks, Arrays CAT16-223J4LFCT-ND
22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor network: Y; 22kΩ; SMD; No.of resistors: 4; 62.5mW; ±5% - 103-CAT16-223J4LF - Utmel Electronic Limited
Hong Kong, China
Resistor network: Y; 22kΩ; SMD; No.of resistors: 4; 62.5mW; ±5%
103-CAT16-223J4LF
Resistor network: Y; 22kΩ; SMD; No.of resistors: 4; 62.5mW; ±5% 103-CAT16-223J4LF
Resistor network: Y; 22kΩ; SMD; No.of resistors: 4; 62.5mW; ±5%

Resistor network: Y; 22kΩ; SMD; No.of resistors: 4; 62.5mW; ±5%

Supplier's Site
Resistor N/w, 4Res, 22Kohm, 5%, Smd; Resistance Bourns - 06X4899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 22Kohm, 5%, Smd; Resistance Bourns
06X4899
Resistor N/w, 4Res, 22Kohm, 5%, Smd; Resistance Bourns 06X4899
RESISTOR N/W, 4RES, 22KOHM, 5%, SMD; Resistance:22kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

RESISTOR N/W, 4RES, 22KOHM, 5%, SMD; Resistance:22kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CAT16-223J4LFTR-ND 103-CAT16-223J4LF 06X4899
Product Name Resistor Networks, Arrays Resistor network: Y; 22kΩ; SMD; No.of resistors: 4; 62.5mW; ±5% Resistor N/w, 4Res, 22Kohm, 5%, Smd; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details