Bourns, Inc. Resistor Networks, Arrays CAT16-223J2LF

Description
22k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet
Description
22k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-223J2LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-223J2LF-ND
Resistor Networks, Arrays CAT16-223J2LF-ND
22k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

22k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet
Resistor Network,non-Specified,22Kohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns - 43K0503 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,22Kohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns
43K0503
Resistor Network,non-Specified,22Kohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns 43K0503
Resistor Network,Non-Specifie d,22KOhms,50WV,5+/-% Tol,0606-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,22KOhms,50WV,5+/-% Tol,0606-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-223J2LF-ND 43K0503
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,22Kohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details