Bourns, Inc. Resistor Networks, Arrays CAT16-222J4LF

Description
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-222J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-222J4LFTR-ND
Resistor Networks, Arrays CAT16-222J4LFTR-ND
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-222J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-222J4LFCT-ND
Resistor Networks, Arrays CAT16-222J4LFCT-ND
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-222J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-222J4LFDKR-ND
Resistor Networks, Arrays CAT16-222J4LFDKR-ND
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 2231648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231648P
Resistor Arrays 2231648P
ResArray 4x0603 2k2 5% 63mW Concave

ResArray 4x0603 2k2 5% 63mW Concave

Supplier's Site
Resistor Arrays - 2231648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231648
Resistor Arrays 2231648
ResArray 4x0603 2k2 5% 63mW Concave

ResArray 4x0603 2k2 5% 63mW Concave

Supplier's Site
Resistor Arrays - 2231647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2231647
Resistor Arrays 2231647
ResArray 4x0603 2k2 5% 63mW Concave

ResArray 4x0603 2k2 5% 63mW Concave

Supplier's Site
RES ARRAY 4 RES 2.2K OHM 1206 Product overview: CAT16-222J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-222J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 2.2K OHM 1206 Product overview: CAT16-222J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-222J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT16-222J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-222J4LF
Resistor Networks, Arrays CAT16-222J4LF
RES ARRAY 4 RES 2.2K OHM 1206

RES ARRAY 4 RES 2.2K OHM 1206

Supplier's Site Datasheet
Resistor N/w, 4Res, 2.2Kohm, 5%, Smd; Resistance Bourns - 06X4898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 4Res, 2.2Kohm, 5%, Smd; Resistance Bourns
06X4898
Resistor N/w, 4Res, 2.2Kohm, 5%, Smd; Resistance Bourns 06X4898
RESISTOR N/W, 4RES, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RESISTOR N/W, 4RES, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number CAT16-222J4LFTR-ND 2231648P 50-CAT16-222J4LF CAT16-222J4LF 06X4898
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Resistor Networks, Arrays Resistor N/w, 4Res, 2.2Kohm, 5%, Smd; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals 1206
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers