Bourns, Inc. Resistor Networks, Arrays CAT16-220J8LF

Description
22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet
Description
22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16-220J8LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-220J8LFTR-ND
Resistor Networks, Arrays 118-CAT16-220J8LFTR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,22Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns - 32K0149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,22Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
32K0149
Resistor Network,non-Specified,22Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns 32K0149
Resistor Network,Non-Specifie d,22Ohms,50WV,5+/-% Tol,2506-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,22Ohms,50WV,5+/-% Tol,2506-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT16-220J8LFTR-ND 32K0149
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,22Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details