Bourns, Inc. 22 OHM Resistor CAT16-220J4LF

Description
RES ARRAY 4 RES 22 OHM 1206 Product overview: CAT16-220J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-220J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 22 OHM 1206 Product overview: CAT16-220J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-220J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM Resistor - 50-CAT16-220J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Resistor
50-CAT16-220J4LF
22 OHM Resistor 50-CAT16-220J4LF
RES ARRAY 4 RES 22 OHM 1206 Product overview: CAT16-220J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-220J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 22 OHM 1206 Product overview: CAT16-220J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-220J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Arrays - 5225456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225456
Resistor Arrays 5225456
4-array concave 0603 LF resistor,22R

4-array concave 0603 LF resistor,22R

Supplier's Site
Resistor Arrays - 5225456P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5225456P
Resistor Arrays 5225456P
4-array concave 0603 LF resistor,22R

4-array concave 0603 LF resistor,22R

Supplier's Site
Resistor Arrays - 1674616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674616
Resistor Arrays 1674616
4-array concave 0603 LF resistor,22R

4-array concave 0603 LF resistor,22R

Supplier's Site
Resistor Networks, Arrays - CAT16-220J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-220J4LFDKR-ND
Resistor Networks, Arrays CAT16-220J4LFDKR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-220J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-220J4LFTR-ND
Resistor Networks, Arrays CAT16-220J4LFTR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-220J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-220J4LFCT-ND
Resistor Networks, Arrays CAT16-220J4LFCT-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1129789-CAT16-220J4LF
Resistors - Resistor Networks, Arrays 1129789-CAT16-220J4LF
Win Source Part Number: 1129789-CAT16-220J4L F Category: Resistors>Resistor Networks, Arrays Series: CAT16 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 22 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm) Alternative Parts (Cross-Reference): CAT16-220J4LF.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: CAT16-220J4LFDKR,CAT 16220J4LF,CAT16-220J 4LFTR,CAT16-220J4LFC T Base Product Number: CAT16

Win Source Part Number: 1129789-CAT16-220J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAT16
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.061" W (3.20mm x 1.55mm)
Alternative Parts (Cross-Reference): CAT16-220J4LF.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Other Names: CAT16-220J4LFDKR,CAT16220J4LF,CAT16-220J4LFTR,CAT16-220J4LFCT
Base Product Number: CAT16

Buy Now Datasheet
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 1206; Resistance Bourns - 96M0886 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 1206; Resistance Bourns
96M0886
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 1206; Resistance Bourns 96M0886
RESISTOR, ISOLATED RESISTOR ARRAY 4, 22 OHM 5%, 1206; Resistance:22ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 22 OHM 5%, 1206; Resistance:22ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:1206 [3216 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 1206, Full Reel; Resistance Bourns - 02J1007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 1206, Full Reel; Resistance Bourns
02J1007
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 1206, Full Reel; Resistance Bourns 02J1007
RESISTOR, ISOLATED RESISTOR ARRAY 4, 22 OHM 5%, 1206, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 22 OHM 5%, 1206, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Array, 1206, 22R; Resistance Bourns - 41R4405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, 1206, 22R; Resistance Bourns
41R4405
Resistor Array, 1206, 22R; Resistance Bourns 41R4405
RESISTOR ARRAY, 1206, 22R; Resistance:22ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

RESISTOR ARRAY, 1206, 22R; Resistance:22ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Array-4, 22Ohm, 5%, Smd; Resistance Bourns - 40Y8522 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 22Ohm, 5%, Smd; Resistance Bourns
40Y8522
Resistor, Array-4, 22Ohm, 5%, Smd; Resistance Bourns 40Y8522
RESISTOR, ARRAY-4, 22OHM, 5%, SMD; Resistance:22ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

RESISTOR, ARRAY-4, 22OHM, 5%, SMD; Resistance:22ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT16-220J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT16-220J4LF
Resistor Networks, Arrays CAT16-220J4LF
RES ARRAY 4 RES 22 OHM 1206

RES ARRAY 4 RES 22 OHM 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 50-CAT16-220J4LF 5225456 5225456P CAT16-220J4LFDKR-ND 1129789-CAT16-220J4LF 96M0886 02J1007 41R4405 CAT16-220J4LF
Product Name 22 OHM Resistor Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 1206; Resistance Bourns Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 1206, Full Reel; Resistance Bourns Resistor Array, 1206, 22R; Resistance Bourns Resistor Networks, Arrays
Technology / Construction Thick Film
Mounting / Packaging 1206 (3216 Metric), Concave, Long Side Terminals 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Power Rating 0.2500 watts 0.2500 watts
Operating DC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details