Bourns, Inc. Resistor Networks, Arrays CAT16-220J2LF

Description
22 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet
Description
22 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-220J2LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-220J2LF-ND
Resistor Networks, Arrays CAT16-220J2LF-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

22 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet
Resistor Network,non-Specified,22Ohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns - 02J1006 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,22Ohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns
02J1006
Resistor Network,non-Specified,22Ohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns 02J1006
Resistor Network,Non-Specifie d,22Ohms,50WV,5+/-% Tol,0606-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,22Ohms,50WV,5+/-% Tol,0606-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-220J2LF-ND 02J1006
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,22Ohms,50Wv,5+/-% Tol,0606-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details