Bourns, Inc. Resistor Networks, Arrays CAT16-2202F4LF

Description
22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-2202F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-2202F4LFTR-ND
Resistor Networks, Arrays CAT16-2202F4LFTR-ND
22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-2202F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-2202F4LFCT-ND
Resistor Networks, Arrays CAT16-2202F4LFCT-ND
22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-2202F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-2202F4LFDKR-ND
Resistor Networks, Arrays CAT16-2202F4LFDKR-ND
22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res Array 4x0603 22K 1% 63mW Concave T&R - 103-CAT16-2202F4LF - Utmel Electronic Limited
Hong Kong, China
Res Array 4x0603 22K 1% 63mW Concave T&R
103-CAT16-2202F4LF
Res Array 4x0603 22K 1% 63mW Concave T&R 103-CAT16-2202F4LF
Res Array 4x0603 22K 1% 63mW Concave T&R

Res Array 4x0603 22K 1% 63mW Concave T&R

Supplier's Site
Res N/w, Isolated, 22K, 0.063W, 1206; Resistance Bourns - 67AC7470 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22K, 0.063W, 1206; Resistance Bourns
67AC7470
Res N/w, Isolated, 22K, 0.063W, 1206; Resistance Bourns 67AC7470
RES N/W, ISOLATED, 22K, 0.063W, 1206; Resistance:22kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 22K, 0.063W, 1206; Resistance:22kohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CAT16-2202F4LFTR-ND 103-CAT16-2202F4LF 67AC7470
Product Name Resistor Networks, Arrays Res Array 4x0603 22K 1% 63mW Concave T&R Res N/w, Isolated, 22K, 0.063W, 1206; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206
Resistance Range 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers